TE Connectivity Distribution Insulators EN9571-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.1 KG  [2.425 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 715 MM  [28.15 INCH ] Section Length : 407 MM  [16.02 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 180 Dry AC Flashover (KV) : 125 Dry AC Withstand (KV) : 115 Nominal Dry Arc : 275 MM  [10.83 INCH ] Nominal System Voltage (KV) : ≤ 33 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 105 Wet AC Withstand (KV) : 90 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.1 KG  [2.425 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 715 MM  [28.15 INCH ] Section Length : 407 MM  [16.02 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 180 Dry AC Flashover (KV) : 125 Dry AC Withstand (KV) : 115 Nominal Dry Arc : 275 MM  [10.83 INCH ] Nominal System Voltage (KV) : ≤ 33 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 105 Wet AC Withstand (KV) : 90 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9571-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9571-000
Distribution Insulators EN9571-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.1 KG  [2.425 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 715 MM  [28.15 INCH ] Section Length : 407 MM  [16.02 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 180 Dry AC Flashover (KV) : 125 Dry AC Withstand (KV) : 115 Nominal Dry Arc : 275 MM  [10.83 INCH ] Nominal System Voltage (KV) : ≤ 33 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 105 Wet AC Withstand (KV) : 90 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : 1.1 KG  [2.425 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 715 MM  [28.15 INCH ]
  • Section Length : 407 MM  [16.02 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 180
  • Dry AC Flashover (KV) : 125
  • Dry AC Withstand (KV) : 115
  • Nominal Dry Arc : 275 MM  [10.83 INCH ]
  • Nominal System Voltage (KV) : ≤ 33
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 105
  • Wet AC Withstand (KV) : 90

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9571-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products