TE Connectivity Hardware, Grounding & Mounting CV8202-000

Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - CV8202-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
CV8202-000
Hardware, Grounding & Mounting CV8202-000
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM  [6.102 INCH ] Maximum Cable Diameter : 81 MM  [3.188 INCH ] Minimum Cable Diameter : 68 MM  [2.677 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 114 MM  [4.488 INCH ]

Configuration Features


  • Installed Height - Max : 155 MM  [6.102 INCH ]
  • Maximum Cable Diameter : 81 MM  [3.188 INCH ]
  • Minimum Cable Diameter : 68 MM  [2.677 INCH ]
  • Number of Cables to be Mounted : 1

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number CV8202-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-7 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - CZ3662-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers