TE Connectivity Wire Relief, Plug, 35Pos, Pbt Gf; Connector Shell Size Te Connectivity 776463-1

Description
WIRE RELIEF, PLUG, 35POS, PBT GF; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:PBT (Polybutylene Terephthalate), Glass Filled; Product Range:AMPSEAL Series; For Use With:AMP AMPSEAL Series Circular Connectors;RoHS Compliant: Yes
Description
WIRE RELIEF, PLUG, 35POS, PBT GF; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:PBT (Polybutylene Terephthalate), Glass Filled; Product Range:AMPSEAL Series; For Use With:AMP AMPSEAL Series Circular Connectors;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Relief, Plug, 35Pos, Pbt Gf; Connector Shell Size Te Connectivity - 38AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Wire Relief, Plug, 35Pos, Pbt Gf; Connector Shell Size Te Connectivity
38AC3279
Wire Relief, Plug, 35Pos, Pbt Gf; Connector Shell Size Te Connectivity 38AC3279
WIRE RELIEF, PLUG, 35POS, PBT GF; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:PBT (Polybutylene Terephthalate), Glass Filled; Product Range:AMPSEAL Series; For Use With:AMP AMPSEAL Series Circular Connectors;RoHS Compliant: Yes

WIRE RELIEF, PLUG, 35POS, PBT GF; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:PBT (Polybutylene Terephthalate), Glass Filled; Product Range:AMPSEAL Series; For Use With:AMP AMPSEAL Series Circular Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 38AC3279
Product Name Wire Relief, Plug, 35Pos, Pbt Gf; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details