TE Connectivity Connector Strain Relief 207489-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207489-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207489-1
Connector Strain Relief 207489-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 11

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Boot
Buy Now Datasheet
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity - 87F4103 - Newark, An Avnet Company
Chicago, IL, United States
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
87F4103
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 87F4103
CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes

CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Boot, Flexible, Size 11; Connector Shell Size Amp Te Connectivity - 95M2035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Boot, Flexible, Size 11; Connector Shell Size Amp Te Connectivity
95M2035
Cable Boot, Flexible, Size 11; Connector Shell Size Amp Te Connectivity 95M2035
CABLE BOOT, FLEXIBLE, SIZE 11; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors; SVHC:No SVHC RoHS Compliant: Yes

CABLE BOOT, FLEXIBLE, SIZE 11; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 207489-1 87F4103
Product Name Connector Strain Relief Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data