Body Features Color : Gray Weight (LB) : 29 Weight (KG) : 13.137
Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 267 Shed Inside Diameter : 160.02 MM [6.3 INCH ] Station Post Insulator Height : 254 MM [10 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 10.5 Impulse Voltage 1.2/50µs (Positive) (KV) : 105 RIV (Max) (1000kV) (MILV) : 50 Station Post Insulator Voltage Class (KV) : 7.5
Industry Standards BIL Rating (KV) : 95
Mechanical Attachment Cantilever Strength (KN) : 17.8 Cantilever Strength (LB) : 4000
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 30
Body Features
- Color : Gray
- Weight (LB) : 29
- Weight (KG) : 13.137
Dimensions
- Bolt Size (INCH) : 5
- Bolt Size Hole : 11UNC
- Creepage Distance (MM) : 267
- Shed Inside Diameter : 160.02 MM [6.3 INCH ]
- Station Post Insulator Height : 254 MM [10 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 10.5
- Impulse Voltage 1.2/50µs (Positive) (KV) : 105
- RIV (Max) (1000kV) (MILV) : 50
- Station Post Insulator Voltage Class (KV) : 7.5
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 17.8
- Cantilever Strength (LB) : 4000
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 30