TE Connectivity Station Post Insulators CJ0482-000

Description
Body Features Primary Product Color : Red Product Weight : 3.3 KG  [7.275 LB ] Dimensions Creepage Distance (MM) : 782 Product Height : 305 MM  [12.007 INCH ] Shed Inside Diameter : 92 MM  [3.62 INCH ] Shed Outside Diameter : 122 MM  [3.62 INCH ] Electrical Characteristics BIL Rating (KV) : 188 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 65
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 3.3 KG  [7.275 LB ] Dimensions Creepage Distance (MM) : 782 Product Height : 305 MM  [12.007 INCH ] Shed Inside Diameter : 92 MM  [3.62 INCH ] Shed Outside Diameter : 122 MM  [3.62 INCH ] Electrical Characteristics BIL Rating (KV) : 188 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CJ0482-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CJ0482-000
Station Post Insulators CJ0482-000
Body Features Primary Product Color : Red Product Weight : 3.3 KG  [7.275 LB ] Dimensions Creepage Distance (MM) : 782 Product Height : 305 MM  [12.007 INCH ] Shed Inside Diameter : 92 MM  [3.62 INCH ] Shed Outside Diameter : 122 MM  [3.62 INCH ] Electrical Characteristics BIL Rating (KV) : 188 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 65

Body Features


  • Primary Product Color : Red
  • Product Weight : 3.3 KG  [7.275 LB ]

Dimensions


  • Creepage Distance (MM) : 782
  • Product Height : 305 MM  [12.007 INCH ]
  • Shed Inside Diameter : 92 MM  [3.62 INCH ]
  • Shed Outside Diameter : 122 MM  [3.62 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 188
  • Voltage Class (KV) : ≤ 36

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Thread Size : M12

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 65
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CJ0482-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - D53829-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CA3839-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details