TE Connectivity Wildlife Protection Covers CS7743-000

Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ] Insulator Outside Skirt Diameter Range : 96 - 178 MM  [3.75 - 7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ] Insulator Outside Skirt Diameter Range : 96 - 178 MM  [3.75 - 7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CS7743-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CS7743-000
Wildlife Protection Covers CS7743-000
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ] Insulator Outside Skirt Diameter Range : 96 - 178 MM  [3.75 - 7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer, Porcelain, Glass
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 76 - 124 MM  [3 - 4.87 INCH ]
  • Insulator Outside Skirt Diameter Range : 96 - 178 MM  [3.75 - 7 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Insulators/Bushings
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CS7743-000
Product Name Wildlife Protection Covers
Material Polymer, Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CB1033-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - CR7344-000 - TE Connectivity
Specs
BIL 36 kilovolts
View Details