TE Connectivity Distribution Insulators EN9977-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .95 KG  [2.094 LB ] Top Fitting Type : Tongue Dimensions Creepage Distance : 445 MM  [17.52 INCH ] Section Length : 317 MM  [12.48 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 130 Dry AC Flashover (KV) : 95 Dry AC Withstand (KV) : 85 Nominal Dry Arc : 185 MM  [7.28 INCH ] Nominal System Voltage (KV) : ≤ 17.5 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .95 KG  [2.094 LB ] Top Fitting Type : Tongue Dimensions Creepage Distance : 445 MM  [17.52 INCH ] Section Length : 317 MM  [12.48 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 130 Dry AC Flashover (KV) : 95 Dry AC Withstand (KV) : 85 Nominal Dry Arc : 185 MM  [7.28 INCH ] Nominal System Voltage (KV) : ≤ 17.5 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9977-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9977-000
Distribution Insulators EN9977-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .95 KG  [2.094 LB ] Top Fitting Type : Tongue Dimensions Creepage Distance : 445 MM  [17.52 INCH ] Section Length : 317 MM  [12.48 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 130 Dry AC Flashover (KV) : 95 Dry AC Withstand (KV) : 85 Nominal Dry Arc : 185 MM  [7.28 INCH ] Nominal System Voltage (KV) : ≤ 17.5 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : .95 KG  [2.094 LB ]
  • Top Fitting Type : Tongue

Dimensions


  • Creepage Distance : 445 MM  [17.52 INCH ]
  • Section Length : 317 MM  [12.48 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 130
  • Dry AC Flashover (KV) : 95
  • Dry AC Withstand (KV) : 85
  • Nominal Dry Arc : 185 MM  [7.28 INCH ]
  • Nominal System Voltage (KV) : ≤ 17.5
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 80
  • Wet AC Withstand (KV) : 65

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9977-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 633993-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - A53934-000 - TE Connectivity
Specs
BIL 25 kilovolts
View Details