TE Connectivity Wildlife Protection Covers CB1033-000

Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 413 MM  [16.26 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 413 MM  [16.26 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CB1033-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CB1033-000
Wildlife Protection Covers CB1033-000
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 413 MM  [16.26 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Glass, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 413 MM  [16.26 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : All

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : Porcelain

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CB1033-000
Product Name Wildlife Protection Covers
Material Glass, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - C60779-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CN0150-000 - TE Connectivity
Specs
Material Glass, Porcelain
View Details
Wildlife Protection Covers - CJ3751-005 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details