TE Connectivity Station Post Insulators CR2034-000

Description
Body Features Primary Product Color : Red Product Weight : 1.6 KG  [3.527 LB ] Dimensions Creepage Distance (MM) : 497 Product Height : 323 MM  [12.716 INCH ] Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : ≤ 19 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 52
Request a Quote
Description
Body Features Primary Product Color : Red Product Weight : 1.6 KG  [3.527 LB ] Dimensions Creepage Distance (MM) : 497 Product Height : 323 MM  [12.716 INCH ] Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : ≤ 19 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 52
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CR2034-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CR2034-000
Station Post Insulators CR2034-000
Body Features Primary Product Color : Red Product Weight : 1.6 KG  [3.527 LB ] Dimensions Creepage Distance (MM) : 497 Product Height : 323 MM  [12.716 INCH ] Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : ≤ 19 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 52

Body Features


  • Primary Product Color : Red
  • Product Weight : 1.6 KG  [3.527 LB ]

Dimensions


  • Creepage Distance (MM) : 497
  • Product Height : 323 MM  [12.716 INCH ]
  • Shed Inside Diameter : 100 MM  [3.937 INCH ]
  • Shed Outside Diameter : 120 MM  [3.937 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 159
  • Voltage Class (KV) : ≤ 19

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Thread Size : M12

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 52
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CR2034-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 004049-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details