TE Connectivity Station Post Insulators CM6899-000

Description
Body Features Product Weight : 7.91 KG  [17.439 LB ] Dimensions Creepage Distance (MM) : 880 Product Height : 580 MM  [22.834 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 225 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 90
Request a Quote Datasheet
Description
Body Features Product Weight : 7.91 KG  [17.439 LB ] Dimensions Creepage Distance (MM) : 880 Product Height : 580 MM  [22.834 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 225 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CM6899-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CM6899-000
Station Post Insulators CM6899-000
Body Features Product Weight : 7.91 KG  [17.439 LB ] Dimensions Creepage Distance (MM) : 880 Product Height : 580 MM  [22.834 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 225 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 90

Body Features


  • Product Weight : 7.91 KG  [17.439 LB ]

Dimensions


  • Creepage Distance (MM) : 880
  • Product Height : 580 MM  [22.834 INCH ]
  • Shed Inside Diameter : 92 MM  [3.622 INCH ]
  • Shed Outside Diameter : 122 MM  [4.803 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 225
  • Voltage Class (KV) : ≤ 15

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Thread Size : M12

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 90
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CM6899-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products