TE Connectivity Street Lighting Fuse Boxes CB8695-000

Description
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (Min) (MM) : 350 Door Width (Min) (MM) : 85 Pole Diameter (Min) (MM) : 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Product Availability : EMEA, ASIA, ANZPAC, AMERICAS, China Product Type Features Product Family : EKM-2051 Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote
Description
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (Min) (MM) : 350 Door Width (Min) (MM) : 85 Pole Diameter (Min) (MM) : 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Product Availability : EMEA, ASIA, ANZPAC, AMERICAS, China Product Type Features Product Family : EKM-2051 Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CB8695-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CB8695-000
Street Lighting Fuse Boxes CB8695-000
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Terminal Type : Sliding Wires per Cable (Max) : 5 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (Min) (MM) : 350 Door Width (Min) (MM) : 85 Pole Diameter (Min) (MM) : 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 REACH Compliance : Yes Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Street Lighting Fuse Box Options : None Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Product Availability : EMEA, ASIA, ANZPAC, AMERICAS, China Product Type Features Product Family : EKM-2051 Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Gray

Configuration Features


  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : (N), L1, L2, , PE(N)
  • Terminal Type : Sliding
  • Wires per Cable (Max) : 5

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (Min) (MM) : 350
  • Door Width (Min) (MM) : 85
  • Pole Diameter (Min) (MM) : 116

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP54
  • REACH Compliance : Yes
  • Standards : VDE 0660-505
  • UL Rating : no

Operation/Application


  • Application : Inside Poles & Outdoors
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Impact Resistance : 4J
  • Silicone-Free : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires
  • Street Lighting Fuse Box Options : None

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Minimum Order Quantity : 1
  • Product Availability : EMEA, ASIA, ANZPAC, AMERICAS, China

Product Type Features


  • Product Family : EKM-2051
  • Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CB8695-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CG7019-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 274608-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - E17326-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details