TE Connectivity Antennas ANT-DB1-NSP250-T

Description
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.1 MM  [.04 INCH ] Product Length : 9.6 MM  [.38 INCH ] Product Width : 8.4 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.1 MM  [.04 INCH ] Product Length : 9.6 MM  [.38 INCH ] Product Width : 8.4 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-NSP250-T - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.1 MM  [.04 INCH ] Product Length : 9.6 MM  [.38 INCH ] Product Width : 8.4 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.1 MM  [.04 INCH ]
  • Product Length : 9.6 MM  [.38 INCH ]
  • Product Width : 8.4 MM  [.33 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-DB1-NSP250-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-DB1-NSP250-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-DB1-NSP250-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.88GHz 2.7dBi, 3.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-NSP250-T 343-ANT-DB1-NSP250-TTR-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™, 802.11, U-NII
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers