418MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 414MHz ~ 422MHz -8.9dBi Solder Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-418-USP-ND |
| Product Name | RF Antennas |
| Applications | Alarms, ISM, Remote Control, Security Systems |
| Primary Frequency Range | 418.0 MHz |
| Gain | -8.9 dB |
Vertical