TE Connectivity Antennas ANT-868-SP

Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LPWAN, LoRaWAN Wireless Application : Wi-Fi, LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Nominal Frequency Range : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LPWAN, LoRaWAN Wireless Application : Wi-Fi, LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Nominal Frequency Range : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-SP - TE Connectivity
Berwyn, PA, United States
Antennas
ANT-868-SP
Antennas ANT-868-SP
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LPWAN, LoRaWAN Wireless Application : Wi-Fi, LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Nominal Frequency Range : 862 - 870 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 1.04 G  [.03668 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.5 MM  [.06 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Product Width : 13.7 MM  [.54 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Primary Application : LPWAN, LoRaWAN
  • Wireless Application : Wi-Fi, LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Nominal Frequency Range : 862 - 870
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - ANT-868-SP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-868-SP-ND
RF Antennas ANT-868-SP-ND
868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 850MHz ~ 885MHz 1.1dBi Solder Surface Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 850MHz ~ 885MHz 1.1dBi Solder Surface Mount

Buy Now Datasheet
Telemetry Antennas - 2728911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728911
Telemetry Antennas 2728911
Antenna SP PCB RPC 868MHz SMT

Antenna SP PCB RPC 868MHz SMT

Supplier's Site
Telemetry Antennas - 2728910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728910
Telemetry Antennas 2728910
Antenna SP PCB RPC 868MHz SMT

Antenna SP PCB RPC 868MHz SMT

Supplier's Site
Telemetry Antennas - 2728911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728911P
Telemetry Antennas 2728911P
Antenna SP PCB RPC 868MHz SMT

Antenna SP PCB RPC 868MHz SMT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-868-SP ANT-868-SP-ND 2728911
Product Name Antennas RF Antennas Telemetry Antennas
Applications Modem or Wireless Network; Wi-Fi, LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox Telemetry
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz 885.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-2 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers