TE Connectivity Potting Resin 973806-002

Description
Body Features Primary Product Color : Brown Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 2.5 Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 2.5 Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - 973806-002 - TE Connectivity
Berwyn, PA, United States
Potting Resin
973806-002
Potting Resin 973806-002
Body Features Primary Product Color : Brown Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 2.5 Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Flammability Performance : Flame-Retardant

Body Features


  • Primary Product Color : Brown

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Mechanical Resistance : Mechanical Protection & Insulation

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Can
  • Product Volume (L) : 2.5

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Material System : Two-Component Hydrocarbon Resin
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Flammability Performance : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number 973806-002
Product Name Potting Resin
Chemical System Two-Component Hydrocarbon Resin
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3482-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - E57640-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 974722-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - 090724-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details