TE Connectivity Wildlife Protection Covers 953853-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 101.6 - 187.96 MM  [4 - 7.4 INCH ] Insulator Outside Skirt Diameter Range : 203 - 322 MM  [8 - 12.7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Arrester Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 101.6 - 187.96 MM  [4 - 7.4 INCH ] Insulator Outside Skirt Diameter Range : 203 - 322 MM  [8 - 12.7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Arrester Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 953853-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
953853-000
Wildlife Protection Covers 953853-000
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 101.6 - 187.96 MM  [4 - 7.4 INCH ] Insulator Outside Skirt Diameter Range : 203 - 322 MM  [8 - 12.7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Arrester Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 101.6 - 187.96 MM  [4 - 7.4 INCH ]
  • Insulator Outside Skirt Diameter Range : 203 - 322 MM  [8 - 12.7 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Arrester
  • Power Component Application Type : Substation, Overhead

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 953853-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CB1032-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - CX4423-000 - TE Connectivity
Specs
BIL 25 kilovolts
View Details