Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B
Operation/Applicatio
n Compatible With Connector Shell Size : 23 Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B
Operation/Applicatio
n Compatible With Connector Shell Size : 23 Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B
Operation/Applicatio
n Compatible With Connector Shell Size : 23 Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 180
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Thermoplastic
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Mechanical Attachment
Thread Size : 1-3/8-18 UNEF-2B
Operation/Application
Compatible With Connector Shell Size : 23
Shielded : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 180
Product Type Features
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]