TE Connectivity Connector Strain Relief 5327138

Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.68 - 4.67 MM  [.145 - .184 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 71B, RG 59B Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.68 - 4.67 MM  [.145 - .184 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 71B, RG 59B Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5327138 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5327138
Connector Strain Relief 5327138
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.68 - 4.67 MM  [.145 - .184 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 71B, RG 59B Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Zinc

Dimensions


  • Compatible Insulation Diameter Range : 3.68 - 4.67 MM  [.145 - .184 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 71B, RG 59B
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5327138
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details