TE Connectivity Step Down Transformers 9-1611455-5

Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 380 V, 415 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 380 V, 415 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 9-1611455-5 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
9-1611455-5
Step Down Transformers 9-1611455-5
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 380 V, 415 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.56 x 2.22 x 2.15

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 380 V, 415 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 9-1611455-5
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1672209-1 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
Step Down Transformers - 3-1611471-2 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 10 VA
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3930 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers