TE Connectivity CMI Current Transformers 2RL-401

Description
XFMR,CURRENT,400:5,1 0.0VA,1.05in.,
Datasheet
Description
XFMR,CURRENT,400:5,1 0.0VA,1.05in.,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMI Current Transformers - 2RL-401 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
2RL-401
CMI Current Transformers 2RL-401
XFMR,CURRENT,400:5,1 0.0VA,1.05in.,

XFMR,CURRENT,400:5,10.0VA,1.05in.,

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3899 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3899
Current Transformer; Ct Construction Crompton Te Connectivity 42M3899
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 2RL-401 42M3899
Product Name CMI Current Transformers Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 200 VA
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-223 LPD5010-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details