The Current Transformer model 8SHT from Crompton Te Connectivity features a window diameter of 3.25 inches and is designed for metering applications. It operates within a frequency range of 50 to 400 Hz and has an insulation level of 600 volts with a 10kV BIL full wave rating. The transformer is equipped with brass stud terminals (No 8-32) and comes with flexible leads that are UL 1015 and CSA approved, measuring 24 inches in length. The product has a continuous thermal rating factor at 30°C and 55°C, and it weighs approximately 2.5 lbs. It is approved by CSA and UL, ensuring compliance with safety standards. A mounting bracket kit is required for installation and must be ordered separately.
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:120VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 42M4086 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity |
| Operating Frequency | 50 to 400 Hz |