TE Connectivity Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors FCS-01

Description
SENSOR, LIQUID FLOW, 0.6L/MIN, NORYL.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FS Series; Flow Measuring RoHS Compliant: Yes
Datasheet
Description
SENSOR, LIQUID FLOW, 0.6L/MIN, NORYL.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FS Series; Flow Measuring RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors
66W8840
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors 66W8840
SENSOR, LIQUID FLOW, 0.6L/MIN, NORYL.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FS Series; Flow Measuring RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 0.6L/MIN, NORYL.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FS Series; Flow Measuring RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 66W8840
Product Name Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details