TE Connectivity Antennas 8-2479240-1

Description
Body Features Antenna Weight : 34.2 G  [1.206 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 25.9 MM  [1.019 INCH ] Product Length : 105 MM  [4.133 INCH ] Product Width : 151 MM  [5.944 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 34.2 G  [1.206 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 25.9 MM  [1.019 INCH ] Product Length : 105 MM  [4.133 INCH ] Product Width : 151 MM  [5.944 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2479240-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2479240-1
Antennas 8-2479240-1
Body Features Antenna Weight : 34.2 G  [1.206 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 25.9 MM  [1.019 INCH ] Product Length : 105 MM  [4.133 INCH ] Product Width : 151 MM  [5.944 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 34.2 G  [1.206 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 25.9 MM  [1.019 INCH ]
  • Product Length : 105 MM  [4.133 INCH ]
  • Product Width : 151 MM  [5.944 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 7:1

Industry Standards


  • Communication Protocol : 5G, LTE
  • Primary Application : LTE

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
  • Mount Antenna End Connector Type : RP-SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800, 698 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 8-2479240-1
Product Name Antennas
Applications LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - ANT-916-USP-TTR-ND - DigiKey
Specs
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 915.0 MHz
Gain 0.3000 dB
View Details