TE Connectivity Antennas 2372105-1

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, LPWA, Cellular, Zigbee, Cat-M/NB-IoT, Wi-Fi, Bluetooth Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, LPWA, Cellular, Zigbee, Cat-M/NB-IoT, Wi-Fi, Bluetooth Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2372105-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2372105-1
Antennas 2372105-1
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LoRaWAN, LPWA, Cellular, Zigbee, Cat-M/NB-IoT, Wi-Fi, Bluetooth Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LoRaWAN, LPWA, Cellular, Zigbee, Cat-M/NB-IoT, Wi-Fi, Bluetooth
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, MHF, UMCC, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2.5
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2372105-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2372105-1-ND
RF Antennas 17-2372105-1-ND
LTE ANTENNA COTS PCB ASSEMBLY 15

LTE ANTENNA COTS PCB ASSEMBLY 15

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2372105-1 17-2372105-1-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Gain 0.0 to 3 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2344656-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2372112-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers