TE Connectivity Antennas 2118907-1

Description
Body Features Antenna Weight : 2.08 G  [.073 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2320 - 3840, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 2.08 G  [.073 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2320 - 3840, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2118907-1, is designed for Wi-Fi 6 and 6E applications, covering a frequency range of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features a flexible PCB assembly with an adhesive backing for easy mounting within devices. The antenna has a peak gain of 3.0 dBi in the 2.4 GHz band, 3.1 dBi in the 5 GHz band, and 3.5 dBi in the 6 GHz band, with average efficiencies of 82%, 73%, and 75% respectively. The antenna operates with a VSWR of less than 1.4:1 for 2.4 GHz, less than 1.6:1 for 5 GHz, and less than 1.9:1 for 6 GHz. It is rated for a power handling capacity of 10 watts and has a feed point impedance of 50 ohms. The operating and storage temperature ranges are from -40°C to +85°C. The dimensions of the antenna are 29.60 mm x 41.24 mm x 0.34 mm, and it weighs less than 3.3 grams. Various cable lengths and connector options are available, including MHF and MHF4-type connectors.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2118907-1, is designed for Wi-Fi 6 and 6E applications, covering a frequency range of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features a flexible PCB assembly with an adhesive backing for easy mounting within devices. The antenna has a peak gain of 3.0 dBi in the 2.4 GHz band, 3.1 dBi in the 5 GHz band, and 3.5 dBi in the 6 GHz band, with average efficiencies of 82%, 73%, and 75% respectively. The antenna operates with a VSWR of less than 1.4:1 for 2.4 GHz, less than 1.6:1 for 5 GHz, and less than 1.9:1 for 6 GHz. It is rated for a power handling capacity of 10 watts and has a feed point impedance of 50 ohms. The operating and storage temperature ranges are from -40°C to +85°C. The dimensions of the antenna are 29.60 mm x 41.24 mm x 0.34 mm, and it weighs less than 3.3 grams. Various cable lengths and connector options are available, including MHF and MHF4-type connectors.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118907-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118907-1
Antennas 2118907-1
Body Features Antenna Weight : 2.08 G  [.073 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2320 - 3840, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.08 G  [.073 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : .34 MM  [.013 INCH ]
  • Product Length : 29.6 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.623 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, MHF, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2320 - 3840, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF - 2118907-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF
2118907-1
WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF 2118907-1
WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF

WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF

Buy Now
RF Antennas - 1111-2118907-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
WiFi Antennas - 2049862 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2049862
WiFi Antennas 2049862
WiFi Triple Band Antenna,Cable,150mm, MHF

WiFi Triple Band Antenna,Cable,150mm,MHF

Supplier's Site
Pcb Antenna, 5.925 To 7.125Ghz, 5.3Dbi; Antenna Type Te Connectivity - 82AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 5.3Dbi; Antenna Type Te Connectivity
82AH5346
Pcb Antenna, 5.925 To 7.125Ghz, 5.3Dbi; Antenna Type Te Connectivity 82AH5346
PCB ANTENNA, 5.925 TO 7.125GHZ, 5.3DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.3dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 5.3DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.3dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2118907-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118907-1
RF Antennas 2118907-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118907-1 2118907-1 1111-2118907-1-ND 2049862 82AH5346 2118907-1
Product Name Antennas WLAN TRI-BAND ANTNN ASSY,ADH CABLD THIN PCB,150MM L,MHF RF Antennas WiFi Antennas Pcb Antenna, 5.925 To 7.125Ghz, 5.3Dbi; Antenna Type Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2320.0 to 7125.0 MHz 2450.0 to 6525.0 MHz 2400.0 to ? MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 4.4 dB 5.3 dB 5.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344656-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers