TE Connectivity Definite Purpose Contactors 8-1393132-7

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 20.8 Definite Purpose Contactor Coil Voltage Rating (VDC) : 12 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Coil Termination : Quick Connect, 8-32 Screw
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 20.8 Definite Purpose Contactor Coil Voltage Rating (VDC) : 12 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Coil Termination : Quick Connect, 8-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 8-1393132-7 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
8-1393132-7
Definite Purpose Contactors 8-1393132-7
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 20.8 Definite Purpose Contactor Coil Voltage Rating (VDC) : 12 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Coil Termination : Quick Connect, 8-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB
  • Definite Purpose Contactor Contact Current Rating (AMP) : 40
  • Pole Configuration : 4

Dimensions


  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 12
  • Definite Purpose Contactor Coil Resistance (OHM) : 20.8
  • Definite Purpose Contactor Coil Voltage Rating (VDC) : 12
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : UL Recognized, CSA Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 10-32 Screw

Termination Features


  • Coil Termination : Quick Connect, 8-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 8-1393132-7
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 8-1618404-5-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 1-1616933-7-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Definite Purpose Contactors - 4-1393127-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details
Contactors - 1616095-5-ND - DigiKey
Specs
Type Electrical Contactor
View Details