TE Connectivity Definite Purpose Contactors 6-1611010-2

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 40 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 98 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : Quick Connect
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 40 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 98 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 6-1611010-2 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
6-1611010-2
Definite Purpose Contactors 6-1611010-2
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 21.2 Wire Size (AWG) : 14 - 4 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 180 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 40 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 98 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : Quick Connect

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 40
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 2.08 - 21.2
  • Wire Size (AWG) : 14 - 4

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 120
  • Definite Purpose Contactor Coil Resistance (OHM) : 180
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 40

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : 98
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Quick Connect, Box Lug

Termination Features


  • Coil Termination : Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 6-1611010-2
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products