TE Connectivity Contactor, 3Pst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30Q10999CJ

Description
CONTACTOR, 3PST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9137 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9137
Contactor, 3Pst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9137
CONTACTOR, 3PST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9137
Product Name Contactor, 3Pst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223401201340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 2604190 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Auxiliary Contacts - 1220781 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details