TE Connectivity Potting Resin 759934-000

Description
Body Features Color : Black Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 31.3 Potting Resin Packaging Method : Drums Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : AMERICAS, ASIA, EMEA, ANZPAC, China Product Type Features Material System : Two-Component Polyurethane Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 31.3 Potting Resin Packaging Method : Drums Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : AMERICAS, ASIA, EMEA, ANZPAC, China Product Type Features Material System : Two-Component Polyurethane Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - 759934-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
759934-000
Potting Resin 759934-000
Body Features Color : Black Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 31.3 Potting Resin Packaging Method : Drums Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : AMERICAS, ASIA, EMEA, ANZPAC, China Product Type Features Material System : Two-Component Polyurethane Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability : Non-Flame-Retardant

Body Features


  • Color : Black

Industry Standards


  • UL Rating : No

Operation/Application


  • Application : Potting
  • Halogen Free : Yes
  • Isocyanate-Free : No
  • Label-Free Acc REACH & CLP : No
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Mechanical & Humidtiy Protection
  • Silicone-Free : Yes
  • Solvent-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Protection Against Humidity, Mechanical Shock & Vibration

Packaging Features


  • Minimum Packaging Unit : 1
  • Packaging Quantity (L) : 31.3
  • Potting Resin Packaging Method : Drums

Product Availability


  • Minimum Order Quantity : 1
  • Potting Resin Product Availability : AMERICAS, ASIA, EMEA, ANZPAC, China

Product Type Features


  • Material System : Two-Component Polyurethane
  • Potting Resin Product Type : Potting Material
  • Potting Resin Technology : Resin
  • Self-Repairing : No

Usage Conditions


  • Environmental Resistance : Water-Repellent, Hydrolysis Stable
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number 759934-000
Product Name Potting Resin
Chemical System Polyurethane; Two-Component Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - 393838-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - EE3480-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - CJ4507-000 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - 272490-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details