TE Connectivity Heat Sinks 7-1542003-9

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 7 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Two Leg Clip, Part Number 1542431-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 7 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Two Leg Clip, Part Number 1542431-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7-1542003-9 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
7-1542003-9
Heat Sinks 7-1542003-9
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 7 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Two Leg Clip, Part Number 1542431-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 7

Electrical Characteristics


  • Power (WATT) : 10, 5, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 600, 400, 0
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Two Leg Clip, Part Number 1542431-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 7-1542003-9
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details