TE Connectivity Switch Knobs 6-1437621-4

Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 18.8 MM  [.74 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 18.8 MM  [.74 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 6-1437621-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
6-1437621-4
Switch Knobs 6-1437621-4
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 18.8 MM  [.74 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Black
  • Switch Knob Material : Aluminum

Configuration Features


  • Knob Design : Tapered
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]
  • Switch Knob Diameter : 18.8 MM  [.74 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Sawcut

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 6-1437621-4
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 6-1437622-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7520 inches (19.1 mm)
View Details
Knobs - 450-1703-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Knurled
Knob Material Metal
View Details
2 suppliers