TE Connectivity Knobs PKB90B1/4

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1730-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

Buy Now Datasheet
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2342 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2342
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2342
FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Product Range:- RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1730-ND 57F2342
Product Name Knobs Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1725-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 2845453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
Steel Knurled Control Knobs - 21211 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details