TE Connectivity Knobs KN501B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Top Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Top Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KN501B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Top Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Top Metal Black"

Buy Now Datasheet
Str Knurl Knob W/ Arrowhead Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 77B7793 - Newark, An Avnet Company
Chicago, IL, United States
Str Knurl Knob W/ Arrowhead Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
77B7793
Str Knurl Knob W/ Arrowhead Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 77B7793
STR KNURL KNOB W/ ARROWHEAD IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:KN Series; Colour:Black RoHS Compliant: No

STR KNURL KNOB W/ ARROWHEAD IND, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:KN Series; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KN501B1/4-ND 77B7793
Product Name Knobs Str Knurl Knob W/ Arrowhead Ind, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Knobs, 23.8Mm; Shaft Type Alcoswitch Te Connectivity - 20F951 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
Yellow Acetal, #10 Tee Knobs For Thumb Screw - A 9M41-Y8398923 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Yellow Acetal
Screw Thread Specifications #10
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details