TE Connectivity Switch Knobs 1-1437622-8

Description
Body Features Primary Product Color : Black Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1-1437622-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1-1437622-8
Switch Knobs 1-1437622-8
Body Features Primary Product Color : Black Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : 5056 Aluminum Alloy

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top, Side & Skirt
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1-1437622-8
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KPN700B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
Knobs - 450-1745-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
2 suppliers