TE Connectivity Rocker Switches 6-1437595-6

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 6-1437595-6 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
6-1437595-6
Rocker Switches 6-1437595-6
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None On
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 125

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Wire Lugs
  • Switch Type : Power Rocker Switch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 6-1437595-6
Product Name Rocker Switches
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 1-1634201-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Quick Connect Terminal
View Details
3 suppliers
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
View Details
Switches - Rocker Switches - TRD11F10WL - Acme Chip Technology Co., Limited
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
2 suppliers