TE Connectivity Rocker Switches 1634200-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634200-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634200-3
Rocker Switches 1634200-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : O l
  • Operating Function : On Off
  • Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954074
Rocker Switches 4954074
Blk DPST on-off switch,0/I legend,10/6A

Blk DPST on-off switch,0/I legend,10/6A

Supplier's Site
Rocker Switches - 1361802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1361802
Rocker Switches 1361802
Blk DPST on-off switch,0/I legend,10/6A

Blk DPST on-off switch,0/I legend,10/6A

Supplier's Site
Rocker Switch, Dpst, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity - 17AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity
17AH9904
Rocker Switch, Dpst, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity 17AH9904
ROCKER SWITCH, DPST, 10A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRE Series; Contact Current Max:10A; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 10A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRE Series; Contact Current Max:10A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1634200-3 4954074 17AH9904
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off
Terminal Type Quick Connect Terminal Quick connect
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details