TE Connectivity Rocker Switches 4-6437630-7

Description
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 4-6437630-7 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
4-6437630-7
Rocker Switches 4-6437630-7
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power

Body Features


  • Actuator Color : Red
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ]

Contact Features


  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Power
Buy Now
Rocker Switches - 450-1939-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1939-ND
Rocker Switches 450-1939-ND
Rocker Switch DPDT 6A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 6A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches 4-6437630-7
ROCKER ACTION SWITCH

ROCKER ACTION SWITCH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 4-6437630-7 450-1939-ND 4-6437630-7
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS CSA Certified; UL Listed CSA Certified; UL Listed
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details