TE Connectivity High Speed Digital & Data Cable 440077-003

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440077-003 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440077-003
High Speed Digital & Data Cable 440077-003
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 3.25 MM  [.128 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Round Braid, Single

Dimensions


  • Cable Dielectric Diameter : 2.82 MM  [.111 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.86 MM  [.152 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000172 PFM  [17.2 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : UK, US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440077-003
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337815-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers