TE Connectivity High Speed Digital & Data Cable 440012-002

Description
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : Thermorad F Shield Material : Copper Shield Type : Single Dimensions Cable Dielectric Diameter : 7.24 MM  [.285 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 10.24 MM  [.403 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 50 Other Dielectric Material : Rayolin Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 110
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : Thermorad F Shield Material : Copper Shield Type : Single Dimensions Cable Dielectric Diameter : 7.24 MM  [.285 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 10.24 MM  [.403 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 50 Other Dielectric Material : Rayolin Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440012-002 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440012-002
High Speed Digital & Data Cable 440012-002
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : Thermorad F Shield Material : Copper Shield Type : Single Dimensions Cable Dielectric Diameter : 7.24 MM  [.285 INCH ] Conductor Diameter Range : 2.26 MM  [.089 INCH ] Outside Cable Diameter : 10.24 MM  [.403 INCH ] Wire Size (MMSQ) : 3.3088 Wire Size (AWG) : 12 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 50 Other Dielectric Material : Rayolin Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 67 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 110

Body Features


  • Cable Color : Black
  • Conductor Material : Bare Copper
  • Jacket Material : Thermorad F
  • Shield Material : Copper
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 7.24 MM  [.285 INCH ]
  • Conductor Diameter Range : 2.26 MM  [.089 INCH ]
  • Outside Cable Diameter : 10.24 MM  [.403 INCH ]
  • Wire Size (MMSQ) : 3.3088
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Capacitance (PFF) : 30
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayolin
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 67

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range (DEGC) : -55 - 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440012-002
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 3EQ-26C422-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers
High Speed Digital & Data Cable - 064460-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 430061-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
High Speed Digital & Data Cable - 430081-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers