TE Connectivity High Speed Digital & Data Cable 4201063001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 26.4 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 26.4 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4201063001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4201063001
High Speed Digital & Data Cable 4201063001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad Shield Diameter : 3.58 MM  [.141 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Double, Round Braids (2) Dimensions Cable Dielectric Diameter : 2.72 MM  [.107 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 4.34 MM  [.171 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance (PFF) : 26.4 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided, 2 Round Braids Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad
  • Shield Diameter : 3.58 MM  [.141 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double, Round Braids (2)

Dimensions


  • Cable Dielectric Diameter : 2.72 MM  [.107 INCH ]
  • Conductor Diameter Range : 1.02 MM  [.04 INCH ]
  • Outside Cable Diameter : 4.34 MM  [.171 INCH ]
  • Wire Size (MMSQ) : .5176
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance (PFF) : 26.4
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided, 2 Round Braids

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4201063001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 527410-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - C07614-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 497737-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details