TE Connectivity RF Cable Assemblies 1337817-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337817-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337817-2
RF Cable Assemblies 1337817-2
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMB Plug
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMB to SMB
  • Coax Cable Type : RG 174A/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4098095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4098095
Coaxial Cable 4098095
TE Connectivity 1337817-2 Coaxial Cable

TE Connectivity 1337817-2 Coaxial Cable

Supplier's Site
Coaxial Cable, Smb Plug / Smb Plug, 0.5M; Connector To Connector Greenpar Te Connectivity - 98K5578 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Smb Plug / Smb Plug, 0.5M; Connector To Connector Greenpar Te Connectivity
98K5578
Coaxial Cable, Smb Plug / Smb Plug, 0.5M; Connector To Connector Greenpar Te Connectivity 98K5578
COAXIAL CABLE, SMB PLUG / SMB PLUG, 0.5M; Connector to Connector:90° SMB Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, SMB PLUG / SMB PLUG, 0.5M; Connector to Connector:90° SMB Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 1337817-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337817-2
RF Cable Assemblies 1337817-2
RF Cable Assemblies 50 OHM COAX SMB ELB PLUG ELB P

RF Cable Assemblies 50 OHM COAX SMB ELB PLUG ELB P

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337817-2 4098095 98K5578 1337817-2
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cable, Smb Plug / Smb Plug, 0.5M; Connector To Connector Greenpar Te Connectivity RF Cable Assemblies
Application RF Networking RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016689-3 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2016682-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers