TE Connectivity RF Cable Assemblies 2479976-2

Description
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : .6096 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : .6096 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2479976-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2479976-2
RF Cable Assemblies 2479976-2
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : .6096 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass

Dimensions


  • Outside Cable Diameter : 2.64 MM  [.104 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 335

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Cable Assembly Length : .6096 M  [2 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 405SS

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cable - 283510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283510
Coaxial Cable 283510
TE Connectivity 2479976-2

TE Connectivity 2479976-2

Supplier's Site
Coaxial Cables (RF) - 343-2479976-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2479976-2-ND
Coaxial Cables (RF) 343-2479976-2-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2479976-2 283510 343-2479976-2-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Plug
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337771-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - C5E-24B114-Y18-0-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers
Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details