TE Connectivity High Speed Digital & Data Cable 440582-006

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .39 MM  [.016 INCH ] Outside Cable Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .39 MM  [.016 INCH ] Outside Cable Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440582-006 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440582-006
High Speed Digital & Data Cable 440582-006
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .39 MM  [.016 INCH ] Outside Cable Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper Clad Steel
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.39 MM  [.055 INCH ]
  • Conductor Diameter Range : .39 MM  [.016 INCH ]
  • Outside Cable Diameter : 2.69 MM  [.106 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance : .0000176 PFM  [17.6 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440582-006
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 2297800-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
High Speed Digital & Data Cable - 440819-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 63.98 ft (195 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2479974-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers