TE Connectivity Step Down Transformers 4-1672209-3

Description
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1672209-3 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1672209-3
Step Down Transformers 4-1672209-3
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.618 x 1.3 x 1.35

Electrical Characteristics


  • Power Rating (VAMP) : 6
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 28, 14

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1672209-3
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Signal
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details