TE Connectivity Voltage Transformer; Input Voltage Crompton Te Connectivity 460-300

Description
VOLTAGE TRANSFORMER; Input Voltage:300V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Description
VOLTAGE TRANSFORMER; Input Voltage:300V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer; Input Voltage Crompton Te Connectivity
42M3920
Voltage Transformer; Input Voltage Crompton Te Connectivity 42M3920
VOLTAGE TRANSFORMER; Input Voltage:300V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

VOLTAGE TRANSFORMER; Input Voltage:300V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3920
Product Name Voltage Transformer; Input Voltage Crompton Te Connectivity
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 141B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497A-A10-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details