TE Connectivity Step Down Transformers 8-1611470-6

Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 415 V, 380 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 415 V, 380 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 8-1611470-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
8-1611470-6
Step Down Transformers 8-1611470-6
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 415 V, 380 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 3.562 x 2.188 x 2.818

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 415 V, 380 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 8-1611470-6
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer; Ct Construction Crompton Te Connectivity - 42M3940 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Step Down Transformers - 1-1672324-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
Pulse Transformers - 800054-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details