TE Connectivity Step Down Transformers 4-1611471-3

Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611471-3 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611471-3
Step Down Transformers 4-1611471-3
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.15 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 480 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1611471-3
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1611454-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers