TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 2RL-750

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4228 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
09J4228
Current Transformer; Ct Construction Crompton Te Connectivity 09J4228
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09J4228
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Sense Transformers - CST306-3A-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
2 suppliers