TE Connectivity Step Down Transformers 8-1611454-0

Description
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V, 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V, 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 8-1611454-0 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
8-1611454-0
Step Down Transformers 8-1611454-0
Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V, 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.18 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 208 V, 240 V, 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Chassis Mount Transformer, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity - 04M7017 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
04M7017
Chassis Mount Transformer, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity 04M7017
CHASSIS MOUNT TRANSFORMER, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Multiple Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Multiple Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 8-1611454-0 04M7017
Product Name Step Down Transformers Chassis Mount Transformer, 40Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Power Transformers - PB2993-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details